ORBIT 110

The Orbit 110 is a great starter dash cam to equip your vehicle. It is designed to be a powerful dash cam with a sleek and compact look to keep your windshield space clear while shooting at 1080p.

The Orbit 110 is a great starter dash cam to equip your vehicle with. It is designed to be a powerful dash cam with a sleek and compact look to keep your windshield space clear. A suction mount is included to help your dash cam stay put. Users can view their footage on the 1.5” LCD screen and easily click into the settings. Ensuring clear quality of footage is captured, the Orbit 110 shoots in 1080p in high definition. A CMOS sensor is also built-in, rendering a clearer imaging for both day and night. More importantly, a G-sensor is built in which will lock onto any emergency files if the dash cam senses drastic breaking or a collision. This comes equipped with an 8GB microSD card and is expandable to 32GB. Once you have your dash cam in hand, you’ll be ready to hit the road.

SHOOTS IN 1080P FULL HD

The Orbit 110 features a powerful video processor that records in 1080p resolution. This will smoothly capture clear video in fast-moving scenes.

120° VIEWING ANGLE

A 120° viewing angle will allow the dash cam to capture more lanes on the road. This will help users capture those small details, such as license plates.

PARKING MODE

Sends an alert to monitor and determine if an intrusive activity warrants a response.

Cursus Sapien Ut

BUILT-IN G-SENSOR

G-sensor is built into the dash cam, so if it senses drastic breaking or a collision, it will automatically lock onto the emergency files. This ensures that these files will not be loop recorded once they have been locked.

8GB MICRO SD CARD INCLUDED

An 8GB microSD card is included in your package, so you’ll be good to install and use your dash cam immediately and start recording your drives.

LIFETIME OF FIRMWARE UPDATES

Keep your dash cam up to date with the latest firmware and updates. All you need to do is check our website regularly for newly available updates found in the support tab.