Increase your desk space and add versatility and ergonomics to your work/home setup with this laptop desk mount. The tray (11.8 x 11 in / 300 x 280 mm) is large enough to hold a laptop between 9.4 - 16.5 inches (240 - 420 mm) wide, 1 inch (25.4 mm) thick, and of up to 10 lbs (4.5 kg).
Ergonomic and adaptable
The arm offers a high number of adjustments such as tilt +45/-45° tilt, swivel +90/-90°; rotation 360°; and height adjustment along the (17.7 in / 449 mm) pole. The arms can extend a maximum of 16.85 inches / 423 mm from the pole. The mechanical height adjustment provides a sturdy laptop tray to reduce bounce when typing. The multiple adjustment options allow the laptop to be positioned at eye level improving posture, comfort, and to be aligned with any existing monitors improving productivity.
Ventilated Laptop Tray
The laptop tray is well ventilated and includes optional rubber pads to prevent scuffs and scratches. In addition, the laptop tray features two independent adjustable padded arms that serve as a cradle to secure the laptop and can be independently positioned and secured along the sides of the tray to prevent blocking any port configuration on a laptop.
Mounting options
Using the interchangeable desk clamp (c-clamp) you can easily attach and secure the mount to a desk or grommet hole (0.39in - 3.46in / 10mm - 88mm thick) by hand. You can optionally remove the laptop tray and use the arm to mount a VESA compatible 75x75mm or 100x100mm 27" display or 34" (21:9) ultrawide display with a maximum weight of 17.6 lbs (8 kg).
A-LAPTOP-DESK-MOUNT is backed for 5-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.