Maximize productivity and security with the ultimate hybrid quad-display docking station. Intended for work-from-home, hoteling, hot desking, and other flexible work environments, this USB-C® Hybrid/Universal 4K Quad Docking Station with 100W PD and Fingerprint ID connects up to four 4K UHD monitors or a single 8K monitor and dual 4K UHD monitors. Designed for ultimate compatibility, it supports both DP Alt Mode and DisplayLink® technologies ensuring it’s fully compatible with Windows, macOS, and other major operating systems*.

For optimal security – ensuring the right users are accessing the right devices – DOCK720 incorporates a bio-authentication fingerprint reader** into the power button for a convenient and secure way to power-up the device and authenticate directly through it.

Compact and low-profile, this small-but-mighty dock is also packed with additional ports that keep you connected and your workspace clutter-free. From USB-C to USB-A to audio and Ethernet ports, you have it all.

The New Hybrid Docking Station: Universal Compatibility

As the first-to-market universal dock that supports four 4K displays or a single 8K display plus two 4K displays via a single USB-C cable, and designed with both DP Alt Mode and DisplayLink technologies, it has universal compatibility in its DNA to work with practically any PC host connection: Windows, macOS, and other major operating systems*.

Increased Security with Fingerprint ID

With this novel fingerprint authentication** security feature integrated into the power button, you can power-up their notebook and authenticate directly through dock, making it quicker to access the device, remove the hassle of remembering passwords, and delivers ultimate security in the event passwords get lost or shared. The fingerprint matcher is stored on the device and provides the highest level of security (NIST class SP800-193).

Prime Display Real Estate

Whether you need to connect to one monitor or four (ok, even two or three), this dock supports your needs. Leveraging both HDMI and DisplayPort video technologies, you can connect up to four 4K displays, or experience the grandeur of 8K resolution on a single display alongside two 4K displays! Experience unbeatable compatibility all in one place using a single docking station.

The Ultimate Power Play

The USB-C Hybrid/Universal 4K Quad Docking Station provides up to 100W to simultaneously charge your PC, while also offering a second USB-C port (27W) and USB-A port (up to 12W) to power smaller a phone or even a tablet.

All About the Ports

With one USB 3.2 Gen 2 Type-C port, one USB 3.2 Gen 2 Type-A (fast charging) and three USB 3.2 Gen 1 Type-A ports, it’s simple to connect the latest keyboards, exterior drives, and other peripherals to customize your workspace experience. The dock also includes a fast-charging port for charging your smartphone, tablet, or other devices.

Space-Saving Design

Compact and sleek, this dock packs a punch in a small form factor. The dock is also equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount. Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.