TRENDnet’s 4-Port USB to Serial RS232 Hub, model TU-S4, allows users to conveniently connect up to four RS232 serial devices, such as a modem or printer, to a USB port on your desktop PC or laptop. The USB to serial adapter supports both Windows and Mac operating systems. Integrated cables provide setup flexibility and accommodates most installation scenarios.

USB


Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.

RS232 Serial Connector

Connect RS232 serial devices, such as modems or printers, using the widely supported USB standard found in most laptops and desktops today.

Cable


Includes one flexible 1m (3 ft.) USB cable, accommodates most installation scenarios.

4-Port USB to Serial RS232 Hub

  • Connect four RS232 serial devices, such as a modem, to a USB port on your computer
  • Easy installation
  • Supports USB 2.0 and compatible with USB 3.0 ports and USB 1.1
  • Supports Windows® and Mac® operating systems
  • NDAA compliant

Easy Setup

Simple installation in seconds

Computer Connection

Includes one flexible 1m (3 ft.) USB cable, accommodates most installation scenarios

Operating Systems

The USB to serial adapter is compatible with Windows® and Mac® operating systems

SPECIFICATIONS