Thermaltake designed a brand-new case series that containing stylish side panels and powerful airflow performance blending all the functionality into the Divider Series.
The most exceptional feature of the Divider 370 TG Snow ARGB Mid Tower Chassis is that the stylish panel is comprised of a steel panel and a 3mm tempered glass window on the left side. The side panel is visually divided to create an unique look, and it is tool-free and easy to remove. The Divider 370 TG Snow ARGB Mid Tower Chassis is the next-gen gaming PC case for regular users, enthusiasts, and gamers, giving them unprecedented satisfaction.
Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.
The Divider 370 TG Snow ARGB has great hardware support. It can support a CPU cooler with a maximum height of 170mm, VGA with maximum length of 400mm (without radiator), a power supply with a length of up to 230mm (with HDD Cage), two 3.5” HDDs with two 2.5” SSDs or a total of four 2.5” SSDs. When it comes to cooling, the Divider 370 TG Snow ARGB comes preinstalled with three hydraulic bearing 120mm ARGB PWM fans which can effectively lower the operation noise and enhance the thermal efficiency, you can also choose to put three 140mm fans at the front and one 120mm fan at the rear. Moreover, it can hold up to three 120mm fans at the top, two 120mm fans on the right of the motherboard side. For radiator compatibility, it can support up to a 360mm at the front and top.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.
Aura Addressable Header
Digital Pin Header
JRAINBOW Header
Addressable RGB LED Header