This HDMI® to DisplayPort adapter connects a 4K 60Hz HDMI video source, such as a laptop or desktop, to a DisplayPort monitor or projector.

4K 60Hz Resolution
This 1ft (30cm) HDMI to DisplayPort adapter supports up to 3840x2160 60Hz with HDR, HDCP 2.2, and 2-channel DisplayPort audio. In addition, it supports 4K 30hz, 1080p, and ultrawide resolutions up to 3440x1440 60Hz.

Extended Cables
The HDMI to DP converter features a 1ft (30cm) cable between the HDMI and DP connectors, reducing strain on ports and connectors. The adapter includes an attached 1ft (30cm) USB-A cable for connecting to a nearby powered USB port or a USB wall charger.

Comprehensive Compatibility
Plug and play setup is compatible with any HDMI enabled laptop, desktop, Ultrabook, MacBook, or Chromebook. The HDMI to DP Adapter utilizes the video capabilities of the host device, reducing CPU usage that may occur with driver-based video adapters. Works with any operating system, including Windows, macOS, Ubuntu, and ChromeOS.

This product is backed for 3-years by StarTech.com, including free 24/5 multi-lingual technical assistance .