MiniStation™ HD-PGF Portable Hard Drive

Buffalo’s MiniStation™ HD-PGF series is a slim, reliable, and secure portable hard drive that comes in a patented shock-proof chassis. The MiniStation comes with a USB 3.2 Gen 1×1 connection port, and features Buffalo’s Lock and Go and “Predictive Breakdown” functions to keep your data safe while on-the-go. The MiniStation™ HD-PGF series is available in 1, 2, 4, and 5 TB capacities, and brings you the Buffalo quality and security you know and trust in a compact form factor.

Highlights

  • Shock-resistant from drops up to 2 feet (average desk height); dust- and water-resistant for on-the-go use in all terrains
  • Secure and easy storage/backup of your photos, movies, and other files that you can carry with you anywhere
  • Native Lock and Go feature password-protects the drive to protect your data
  • USB 3.2 (Gen 1) connections that are over 4 times faster than USB 2.0 (backwards compatible with USB 2.0); USB-C adapter included
  • Plug-and-play with both Windows and Mac computers for effortless backup and access
  • Store and back up your files with peace of mind with 2-Year Warranty

Protect your data while on-the-go

Buffalo’s Lock and Go feature allows you to quickly and easily encrypt data on your external drive with a password. This prevents data on the drive from being accessed on another computer unless you enter the correct password, allowing you to enjoy on-the-go security with peace of mind.

Shock-resistant for everyday life

Accidents happen, especially when you are on the go. This drive chassis includes a special leaf-spring frame and a total of 8 (2 x 4 square) shock-absorbing rubbers to firmly protect the built-in drive. This product is shock-resistant from 29.5 inches (75 cm), or average desk height.

Physically monitor your drive's health with ease

The drive features a health track function that checks the drive regularly and notifies you via the LED if any issues are expected to arise. You can prevent getting caught off guard and make sure your data stays safe.

Reliability and durability for your data storage

The specially-designed USB port reduces wear on the connector, enabling more steady connections and lowers risk of connection failures.