TRENDnet’s 2-Port Gigabit PoE++ Extender, model TPE-BE200, takes a single PoE++ (60W) connection and extends it an additional 100m (328 ft.) for up to two PoE+ (30W) devices. This dual/multi-port extender auto-detects a PoE (15.4W), PoE+ (30W), or PoE++ (60W) input, and extends it for a total distance of up to 200m (656 ft.) from the PoE source. Daisy chain up to four extenders for a total PoE network extension of up to 500m (1,640 ft.). This gigabit PoE++ range extender features a single PoE++ (60W) input port and two PoE+ (30W) output ports.
• DEVICE INTERFACE: 1 x Gigabit PoE++ In Port; 2 x Gigabit PoE Out Ports; LED Indicators
• POE++ POWER: The Gigabit PoE++ Extender extends a PoE++ connection up to 10m (328 ft.) to PoE (15.4W), PoE+ (30W),
and PoE++ (60W) devices. No external power required. Powered via Power over Ethernet.
• GIGABIT PORTS: The 2-Port PoE Extender features one gigabit PoE++ input port and two gigabit PoE+ output ports that
extend a single PoE++ connection an additional 100m (328 ft.) to two PoE+ devices.
• DAISY CHAIN: Daisy chain up to 4 units for a total PoE network extension of up to 500m (1640 ft.).
• EXTENSION DISTANCES: Extends a PoE/PoE+/PoE++ network connection an additional 100m (328 ft.) for a total distance of
up to 200m (656 ft.) from the PoE source
• COMPATIBLE DEVICES: The extender supports PoE (15.4W), PoE+ (30W), and PoE++ (60W) devices
• TRENDnet PROTECTION: The TPE-BE200 2-Port Gigabit PoE++ Extender comes with 3 year TRENDnet Manufacturer
Protection.
One gigabit PoE++ input port and two gigabit PoE+ output ports extend a single PoE++ connection an additional 100m (328 ft.) to two PoE+ devices.
Extends a PoE/PoE+/PoE++ network connection an additional 100m (328 ft.) for a total distance of up to 200m (656 ft.) from the PoE source
Supports PoE (15.4W), PoE+ (30W), and PoE++ (60W) network connections
Connect up to 4 PoE++ extenders for a PoE network extension of up to 500m (1,640 ft.)
Wall mountable design accommodates most installations scenarios
No external power required—the PoE++ extender (sometimes referred to as a PoE++ repeater) is conveniently powered via Power over Ethernet
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|