TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S15052, supplies up to 150W (52V DC, 2.89A) of power to industrial equipment, such as PoE switches, injectors, and WiFi access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-rail mount, overload current protection.

  • DEVICE INTERFACE: Input: 90 – 264V AC, 47 – 63Hz, 1.8A 127 – 370V DC; Output: 150W, 48 – 56V, 0 – 2.9A; DIN-rail: TS-35/7.5 or 15
  • 150W POWER: The UL508 approved industrial power supply provides up to 150W (52V DC, 2.89A) of power for PoE devices, such as switches, injectors, and access points.
  • INDUSTRIAL APPLICATIONS: Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.
  • EXTREME ENVIRONMENT READY: Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)
  • ACTIVE PFC: Built-in active Power Factor Controller (PFC, PF > 0.96) helps eliminate unusable reactive power
  • PROTECTIONS: Overload, short circuit, over voltage, over current, and over temperature protection
  • PASSIVE COOLING: The industrial power supply cools itself by natural air convection
  • DIN-RAIL MOUNT: Metal enclosure with integrated DIN-Rail mount
  • • 100% Peak Load Capability
  • • UL 508 approved

FEATURES

Industrial Applications

Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.

150W Power

Provides up to 150W (52V DC, 2.89A) of power for PoE devices, such as switches, injectors, and access points.

Wide Operating Temperature


Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F).

Active PFC


Built-in active Power Factor Controller (PFC, PF > 0.96) helps eliminate unusable reactive power

Protection


Overload, short circuit, over voltage, over current, and over temperature protection

Passive Cooling


Cooling by natural air convection

Safety Certifications


EN 62368-1
BS EN 62368-1
CB IEC 62368-1
UL 62368-1, 2014-12-1, CAN/CSA C22.2 No.62368-1-14, 2014-12

Electro Magnetic Emission/Immunity


EN 55032
BS EN 55032
EN IEC 61000-3-2
BS EN IEC 61000-3-2
EN 61000-3-3
BS EN 61000-3-3
EN 55035
BS EN 55035
AS/NZS CISPR 32
FCC CFR Title 47, Part 15, Subpart B
ICES-003 Issue 7

SPECIFICATIONS