The 14-in-1 Dock for Mac features a aluminum casing with a space gray finish. This dock seamlessly integrates with your Mac to deliver exceptional performance. With 14 ports, including dual 4K monitor support via HDMI, DisplayPort or a mix of both, you can connect up to two screens at 4K 60Hz, even on Macs typically limited to a single extended monitor.

The front-facing USB-C and USB ports offer convenient charging, while three additional USB 3.0 ports ensure ample connectivity for all your peripherals. Integrated SD and microSD card readers provide quick access for memory cards, making it ideal for photographers and content creators. Additionally, the 3.5mm headset jack, reliable Ethernet port, and 100W power delivery keep you connected and powered up. Utilizing DisplayLink technology, this dock bypasses Mac display limitations, perfect for multitaskers using M1, M2, and M3 MacBooks, MacBook Air, and MacBook Pro models.

Compatible with macOS 11+, Windows 10+, and ChromeOS 100+ systems with Thunderbolt, USB4, or USB-C ports, this dock is designed for both traditional and hybrid office setups. Please note that driver installation is required to fully utilize its capabilities, and HDCP is not supported.

Dual 4K Your Way
Connect up to two HDMI or DisplayPort monitors, or a mix of both at up to 4K 60Hz.

100W Charging
With 100W charging, you have enough power to charge just about any laptop.

Plenty of Ports
Get connected with 3x USB-A (5Gbps) + 1x USB-A (5Gbps 5V/1.5A) + 1x USB-C (5Gbps 5V/1.5A)