11.6” Commercial-Grade Form-Fit Cover for Dell™ Chromebook™ 3100/3110

Serious Protection in a Thin Profile.

Made with tough polycarbonate and a TPU over-mold, this cover stands up to long days in the classroom and moves with your Dell™ Chromebook™ 3100/3110.

FEATURES

  • Thin, lightweight molded design
  • Commercial-grade protection up to 3-foot drop
  • Enhanced corner and edge protection
  • Asset tag window
  • Ventilated airflow
  • Access to all ports

Overview

Wrap your Dell™ Chromebook™ 3100/3110 in exceptional protection with the Targus® 11.6” Commercial-Grade Form-Fit Cover for Dell™ Chromebook™ 3100/3110. This sturdy, commercial-grade case features tough polycarbonate with a TPU over-mold to keep your student’s Chromebook protected in and out of the classroom. Its frictionless, easy snap-in installation helps keep the case firmly in place on the laptop. The case’s custom-molded fit with additional edge and corner guards protects the device against accidental bumps and scratches, while allowing access to keyboard and all ports. It even fits in most charging carts and has a window to make asset tags easily visible.