11.6” Commercial-Grade Form-Fit Cover for Dell™ Chromebook™ 3100/3110 (2-in-1)

Superior Protection, Thin Profile

Take your Chromebook from laptop to tablet while keeping it covered in all-around protection with the 11.6” Commercial-Grade Form-Fit Cover for Dell™ Chromebook™ 3100/3110 (2-in-1). It also features a built-in stylus holder.

FEATURES

  • Thin, lightweight molded design
  • Commercial-grade protection up to 3-foot drop
  • Works in laptop or tablet mode
  • Built-in stylus holder
  • Folds to 350 degrees
  • Enhanced corner and edge protection
  • Asset tag window
  • Ventilated airflow
  • Access to all ports

Overview

Made to handle tough environments, the 11.6” Commercial-Grade Form-Fit Cover for Dell™ Chromebook™ 3100/3110 (2-in-1) delivers robust protection in the classroom, at home, or in between. Its custom-molded fit with additional edge and corner guards is made to stand up to long days in the classroom, offering all-around protection against accidental bumps and scratches. The flexible spine allows users to easily work in both tablet and laptop modes, with full access to ports. It also features a built-in stylus holder for added convenience. Durable enough to protect the device, it still fits in most charging carts and has an asset tag window for easy identification.