Allows you to power and charge up to 6 USB-A & 4 USB-C devices and Wireless charging enabled phone simultaneously, total Charging output 150W, 6 USB-A up to 2.4A per port, 4 USB-C supports PD charge up to 18W of 5V, 9V or 12V per port
Allows you to organize with messy cords and clutter, charge 10 USB-A/C devices, and Wireless power devices simultaneously, such as Apple iPhone, iPad, Samsung Galaxy, Samsung Note, Surface, Google Nexus
This 10-Port USB-A/C & Wireless Charging Station with USB-A charging ports, USB-C charging ports, and Wireless charging make your power station more efficiency
8 individual open slots accommodate most tablets or smartphone to save space and keep your desk clutter-free
Comes with 6 USB-A charging ports and 4 USB-C charging ports enable fully charge smartphones and tablets simultaneously
Provides up to 5W Wireless charging for Wireless charging enabled devices, such as Apple iPhone 8/ 8 Plus/ X, Samsung Galaxy S9/ S9 Plus, Samsung Galaxy Note 8/ S8 /S8 Plus, Google Nexus 4/5/6…
Built-in the smart charging IC to automatically detect your devices and provides the best power outputs. The integrated 150W power adapter provides reliable power for USB-A (Max. 12W), USB-C (Max. 18W), and Wireless charging (up to 5W) power devices
Safety non-slip padded deck to protect device chargers and LED light radiates smoothing comfortable ambient light with power on/off switch to control the light output
Multiple safety features including Over-Current, Over-Voltage, Over-Charge, and Short-Circuit protection to securely connect devices
Comes with six USB-A charging ports, four USB-C charging ports, one Wireless charging area (Max. 5W), eight open slots, Wireless power switch button, ambient light, DC power jack (150W)
Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button with LED provides easy recognition of power status