Available in 14" and 16" models, this 16:10 laptop's aluminum-magnesium body and WUXGA (1920 X 1200) IPS anti-glare display with thin bezels are designed to give professionals a lightweight device that gets things done.
This laptop comes with a choice of Intel vPro® with 12th Gen Intel® Core™ i7 or AMD Ryzen™ 7 PRO processors1 while also offering features such as quick charging, PCIe v4.0 SSD storage, and an up to 14-hour battery life2.
This Microsoft Secured-core PC delivers advanced security down to the firmware level. It also features discrete TPM 2.0, fingerprint reader, IR camera with privacy shutter, and support for Windows Hello secure login.
Improve the conferencing experience with four upward speakers featuring distortion-free sounds of DTS® Audio, a dual microphone array with AI-powered noise‑reduction technology, and a physical mute button.
Experience a higher quality device with this built-for-work laptop's extra-large touchpad and a keyboard with a numpad3, quieter key presses, bigger keycaps, and a 1.55mm travel distance that feels great to use.
Made to perform and built to last. Work confidently on this rugged laptop with its military-grade (MIL-STD-810H) durability, reinforced IO ports, spill-resistant keyboard, and scratch-resistant Corning® Gorilla® Glass touchpad.
This business laptop keeps hybrid workers connected while on the move or at work with 2x2 Wi-Fi 6E. The wide array of ports further increase productivity with two Type-C ports, a smart card reader1, and a microSD card reader.
Made from recycled materials to reduce harm to the earth, this EPEAT Gold compliant and TCO 9 certified eco-friendly laptop uses up to 37.7%4 post-consumer recycled plastic and 100% recycled packaging materials.