TravelMate P4

BUILT TO LAST PERFORMANCE

Watch Video
Get the mobile performance you need with an Acer TravelMate P4. With a 16" or 14” display and configured with the latest Intel ® Core™ or AMD Ryzen™ PRO processors, this business laptop is built to last while also offering a highly refined user experience.

Designed for Mobile Professionals

Available in 14" and 16" models, this 16:10 laptop's aluminum-magnesium body and WUXGA (1920 X 1200) IPS anti-glare display with thin bezels are designed to give professionals a lightweight device that gets things done.

Powerful Performance

This laptop comes with a choice of Intel vPro® with 12th Gen Intel® Core™ i7 or AMD Ryzen™ 7 PRO processors1 while also offering features such as quick charging, PCIe v4.0 SSD storage, and an up to 14-hour battery life2.

Strong on Security

This Microsoft Secured-core PC delivers advanced security down to the firmware level. It also features discrete TPM 2.0, fingerprint reader, IR camera with privacy shutter, and support for Windows Hello secure login.

High Quality Video Conference

Improve the conferencing experience with four upward speakers featuring distortion-free sounds of DTS® Audio, a dual microphone array with AI-powered noise‑reduction technology, and a physical mute button.

Highly Refined User Experience

Experience a higher quality device with this built-for-work laptop's extra-large touchpad and a keyboard with a numpad3, quieter key presses, bigger keycaps, and a 1.55mm travel distance that feels great to use.

Built to Last Durability

Made to perform and built to last. Work confidently on this rugged laptop with its military-grade (MIL-STD-810H) durability, reinforced IO ports, spill-resistant keyboard, and scratch-resistant Corning® Gorilla® Glass touchpad.

Advanced Connectivity

This business laptop keeps hybrid workers connected while on the move or at work with 2x2 Wi-Fi 6E. The wide array of ports further increase productivity with two Type-C ports, a smart card reader1, and a microSD card reader.

Sustainable Design

Made from recycled materials to reduce harm to the earth, this EPEAT Gold compliant and TCO 9 certified eco-friendly laptop uses up to 37.7%4 post-consumer recycled plastic and 100% recycled packaging materials.

1 Specifications may vary depending on the model and region. All models subject to availability.
2 Battery life is measured under specific test settings and conditions pursuant to MobileMark 2018. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.
3 Available only on 16” models.
4 14” model uses 34.5% PCR, 16” model uses 37.7% PCR.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.