Taking Care of Business
This Chrome tablet for work delivers top-of-the-line image quality in WUXGA (1920 X 1200) resolution on a 10.1” IPS 16:10 display. The 8 Megapixel world-facing camera further improves conference calling experiences.
Always stay connected with Qualcomm® Snapdragon™ 7c Gen 2 Compute Platform. When Wi-Fi is out of range, the optional 4G LTE provides you with extra personal bandwidth to ensure you always have access to your data in the cloud.
The Military Standard (MIL-STD 810H2) tested, impact-resistant body stands up to all sorts of daily wear and tear. The shock-absorbent bumper on its four corners and reinforced design protects from drops as high as 122cm.
Acer’s latest tablet for work comes equipped with Antimicrobial Corning® Gorilla® Glass on the surface of the touch screen, where users touch nearly every day. Antimicrobial Corning® Gorilla® Glass is formulated with antimicrobial properties to help protect touch surfaces from stain and odor-causing bacteria.
The quick-chargeable, dockable USI stylus gives you 240 minutes of use with just 15 minutes of charge, while also featuring 4096 different levels of pressure sensitivity.
Dual front user-facing speakers deliver precise, undistorted audio to students so they can listen clearly without the need to turn up the volume.
10 hours5 of battery life goes a long way. The powerful, long-lasting battery gets you through a full day’s worth of classes without needing your power adapter.
It’s easy to stay productive with Chrome OS. Fast boot times mean you’ll start working quicker, a simplified interface makes it easier to use, and integrated malware protection stops viruses in their tracks.
Unlock the full capabilities of Chrome OS to counter rising teacher workloads, free up IT resources, and give educators more time to focus on learning outcomes.
Zero-touch enrollment allows IT departments to drop-ship Chrome OS devices that automatically enroll into a school’s domain when connected to the internet.
1 Keyboard folio case is an optional accessory to Acer Chromebook Enterprise Tab 510.
2 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
3 All antimicrobial solutions, including Antimicrobial Corning® Gorilla® Glass, do not protect or provide users any direct or implied health benefits.
4 Antimicrobial solution is optional, and may vary depending on model and/or region.
5 Battery life may vary depending on model and configuration. For Chrome devices, the battery test is based on a standard test tool published by Google and it is called power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing).
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.