This USB-C multiport adapter with DP 1.4 supports 4K 60Hz HDMI® (HDR) and turns a USB-C™ laptop or tablet into a workstation, anywhere you go.

Enhance Productivity

The portable docking station provides 4K 60Hz HDMI video output, two USB 3.2 Gen 2 Type-C (10Gbps) ports, one USB 3.2 Gen 2 Type-A (10Gbps) port, and a Gigabit Ethernet port (PXE and WoL support) all through one connection to your laptop's USB-C or Thunderbolt 3/4™ port. A USB-C DisplayPort 1.4 Alt-Mode port is required for 4K 60Hz HDMI output.

Host Connection Maximum Resolution DP 1.4 Alternate Mode Up to 4K 60Hz DP 1.2 Alternate Mode Up to 4K 30Hz

Connect and Charge Your USB Devices

The USB hub features two USB-C (10Gbps) ports and one USB-A (10Gbps) port for connecting up to three USB peripherals. The USB PD pass-through port enables charging of the host laptop. USB PD is only available when a USB-C power adapter is connected to the PD pass-through port. Connect a USB-C Power Adapter to use as a standalone USB peripheral charger. The extra-long attached 12inch (30cm) USB-C host cable enables an extended reach for setup flexibility.

Portable Connectivity

For use while travelling, the USB-C adapter can operate bus-powered alone, or with a USB-C power adapter to enable laptop and peripheral charging. The docking station is lightweight and features a built-in wraparound USB-C host cable.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:

  • Advanced Windows Layout Utility: Setup and save custom windows layouts.
  • Mac Address Pass-Through Utility: To improve network security.
  • USB Event Monitoring Utility: To track and log connected USB devices
  • Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.

For more information and to download the StarTech.com Connectivity Tools application, please visit: www.startech.com/connectivity-tools

This product is backed for 3-years, including free lifetime 24/5 multi-lingual technical assistance.