HamiltonBuhl ®  Primo™ Series "Tiger" Stereo Headphones

One of the building blocks to successful student learning is to teach listening skills that help develop comprehensive language and literacy. Teachers find that students excel when they are more focused on their lessons in classrooms, labs, libraries, and testing environments. These headphones are uniquely designed to provide the perfect blend of all of these.

Not only are these headphones ideal for the learning environment, they also have great characters on the ear cups – Meet Primo Tiger! These characters make wearing headphones fun; kids love 'em!

Noise-reducing ear cups allow students to clearly hear their lessons, protected from unnecessary and distracting ambient noise, as well. Made of ABS plastic, with the exclusive chew, kink and knot-resistant Dura-Cord™, and 3.5mm stereo plug, these rugged and reliable headphones make it a versatile unit to connect to almost any audio device: tablets, smartphones, computers and more.

Specifications: 

  • Cushions: Washable leatherette
  • Color: Orange and Black with Colorful Highlights
  • Speaker Drivers: 30mm
  • Impedance: 32Ω
  • Sensitivity: 100dB±4dB
  • Frequency response: 50-20000 Hz
  • Warranty: 1 Year
  • Anti-Lice Storage Bag: Heavy-duty, write-on, moisture-resistant, reclosable bag. Helps prevent the spread of lice! When sealed in the bag, lice are killed in 24-48 hours without the use of chemicals.
  • Cord: 5' Dura-Cord – chew-resistant, PVC-sleeved, braided nylon
  • Plug Size: 3.5mm
  • 120° Angled 3.5mm Stereo Plug
  • Prop 65 Compliant