Portable Docking Station | Up to 4K 60Hz HDMI | VGA | GbE | Thunderbolt 3 & 4 Compatible

Versatile, High-Performance Video via MST

Features three video output options to turn your laptop into a single or multi-monitor workstation.
HDMI Port Provides HDR video with resolutions up to 4K 60Hz.

VGA Port Provides analog video with resolutions up to 1080p 60Hz. USB-C Port Provides the industry's first downstream full featured video or data (10Gbps)

USB-C port that supports DP Alt Mode video or peripheral connection, on a non-Thunderbolt adapter.

Connect Your Devices

The USB 3.2 Gen 2 (10Gbps) hub features two USB-A ports and one USB-C port, for connecting your USB devices.

The downstream USB-C port can be used to connect a monitor, or USB-C peripheral with up to 10W (5V/2A) of power, to power or charge your peripherals.

Multiple Use Cases

A versatile docking solution for use at an office desk, home office, hot desk, or in the boardroom. It's portable enough to be carried in a bag / backpack for mobile use.

The USB-C dock can operate with bus-power alone, or with a USB-C power adapter connected to the USB Power Delivery pass-through port - for full laptop and USB-C peripheral charging.

The lightweight docking station features a built-in 10 in (25 cm) USB-C host cable for added setup flexibility and to reduce port strain

Charge Your Laptop and Peripherals

With support for USB PD 3.0 (100W - 88W charging, 12W reserved for multiport adapter), the Multiport Adapter enables charging of the host computer and peripherals connected to the USB-C port. 

USB PD is only available when a USB-C power adapter is connected to the PD pass-through port. PD 3.0 features Fast Role Swap (FRS) which prevents USB data disruption when switching power sources (e.g., USB-C power adapter to bus power).

Reliable Network Connectivity

The Gigabit Ethernet port ensures reliable wired network access. Support for Wake-on-LAN (WoL) enables remote booting of the host computer.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:

  • Advanced Windows Layout Utility: Setup and save custom windows layouts. 
  • MAC Address Pass-Through Utility: Improve network security. USB Event Monitoring Utility: Track and log connected 
  • USB devices. Wi-Fi Auto Switch Utility: Enable users to quickly access faster network speeds via wired LAN.