The AOPEN Chromebox Commercial 2 is a highly reliable and powerful device that operates 24/7 under tough conditions (up to 40ÂșC). It sets itself apart from any Chromebox, being a commercial-grade device, allowing speedy and secure signage from the cloud using Google Chrome OS. This time combined with the capability to run one UHD (4k) screen @60Hz, or two UHD (4k) screens @30Hz. Chrome Device Management Deployment and management of the devices have never been easier using Chrome Device Management. Use the signage app of your preference available via the Chrome Web Store to control what's on the screen. The Chromebox Commercial 2 comes with a standard 3 Year warranty with the option to purchase a 5-year warranty.
This form factor ensures easy integration into kiosks or behind screens. The AOPEN small form factor is a standard that is used for our Mini PC design language. The size of our Mini PC series is set to a maximum of 166x48x177 mm. Its width is set to 166 mm. Do the math, and you will see that AOPEN Mini PCs are an investment that will last, even after replacing the item in a kiosk or mount that already exists.