Powered by Brother MAXIDRIVE Inkjet Technology
Completely re-engineered from chip to print-head to deliver increased print speeds and high-quality print results.
11" x 17" Ledger Capabilities
Print up to 11”x17” from the 250-sheet capacity paper tray.(2)
Versatile Printing
Use the single sheet bypass tray to print on envelopes, cardstock and specialty papers.
Copy, Scan and Fax Multi-Page Documents
Copy, scan, or fax up to 8.5”x11" (Letter) size with the 50-page capacity automatic document feeder.(2)
Print On-the-Go
Print, scan, copy, and manage your printer from almost anywhere when connected through a wireless network using the Brother Mobile Connect App.(3)
Intuitive 2.7" Color Touchscreen
Print-from and scan-to popular cloud apps including Dropbox, Google Drive™, Evernote, OneNote and more(4) directly from the intuitive 2.7" color touchscreen.
Sustainable Features
EPEAT
®
Silver and ENERGY STAR
®
certified with sustainable options like Eco Mode and Ink Save Mode. Plus, automatic duplex printing helps reduce paper use.
(1) Compared to like Brother models without MAXIDRIVE technology
(2) Maximum capacity based on using 20lb. paper.
(3) Free app download and wireless connection required. Compatibility may vary by device and operating system.
(4) Requires an Internet connection and an account with desired service.
EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.
Images are for illustrative purposes only. Specifications subject to change.