This USB to HDMI video capture device enables HDMI A/V recording, at up to 4K 30Hz, to a USB-C or USB-A enabled computer.

Record 4K Video

The USB 3.2 Gen 1 (5Gbps) Capture Device enables recording of HDMI audio and video. Capture at up to 2160p 30fps, 1440p 60fps or 1080p 120fps with 16-bit PCM audio using third party software that supports DirectShow or QuickTime. Ideal for capturing the HDMI output of DSLR cameras, action cameras, webcams, and more.

USB Video Class

The capture device features USB Video Class (UVC), a video capture standard that's natively supported by Mac, Windows, and Ubuntu. USB bus-power and UVC facilitate plug and play installation. The included USB-A and USB-C cables let you connect to almost any host device running a supported operating system.

Capture or Stream

Record conference calls, presentations, security feeds, training videos, and more using third party software. Live stream content for community events, remote troubleshooting, or educational purposes on platforms supporting RTSP or RTMP communication protocols. The Capture Device works with Teams, Google Hangouts, Zoom, Adobe Connect, GoToMeeting, and more.

4K30-HDMI-CAPTURE is backed for 2-years by StarTech.com, including free 24/5 multi-lingual technical assistance.