TABLET CONVENIENCE, LAPTOP PERFORMANCE
The new F110 fully-rugged tablet offers an easy-to-carry profile, a comfortable touchscreen, and more power to run your general office and industry-specific applications with ease.
The F110 offers the newest and fastest wired and wireless connection options available. Thunderbolt™ 4 offers 40Gbps data sharing with other devices, while Wi-Fi 6 (802.11ax) offers nearly five times speedier WLAN connectivity than the previous generation, and more reliability in dense deployments. The new Bluetooth 5.2 standard enhances connectivity with various Low-Power Wide-Area (LPWA) devices, while Wireless WAN with integrated GPS/GLONASS receiver, incorporating the latest Sierra Wireless module, delivers advanced air interface connectivity, including LTE-Advanced (LTE-A).
The F110 is designed for convenience. Its thin and light chassis, with optional hard handle and strap, make it very easy to carry, while its new and 25% brighter 11.6-inch touchscreen (up to 1,000 nits) with Getac’s proprietary LumiBond ® 2.0 technology makes it easy to read and use (via finger, glove, or stylus), in sunlight and rain. Also available is a new enhanced-capacity battery option, delivering significant performance gains over previous generations.
The F110’s custom accessories, all designed and manufactured by Getac, include an office dock, rotating hand strap with kickstand, and a new detachable keyboard, offering the ease and comfort of typing without compromising ruggedness or mobility. Legacy interface compatibility is also available to those who need it, so you can enjoy the hardware upgrades you need and want without losing anything.
Getac is a dedicated rugged device specialist, with our new F110 built to exacting standards. Its fully-rugged chassis is now even more resistant to shock, spill, vibration, and drop resistance without damage or disruption. Military-grade certification, with the new MIL-STD-810H standard, guarantees extreme and improved temperature operability from -29°C to +63°C (-20°F to 145°F), with its ingress protection has also been upgraded with the new IP66 rating, guaranteeing complete resistance to dust, and improved water tolerance.
Getac's F110 WMS solution is designed specifically for material handling vehicle mounting. This fully rugged tablet, combined with one of the vehicle docking solutions, provides a reliable way for warehouse and logistics operations to stay connected and maximize productivity, even in harsh environments.