Edge II for MacBook Air 13-inch (M1)

The Edge II for MacBook Air 13-inch (M1) is the perfect, custom-molded protection for classroom MacBook deployments.

The Edge II for MacBook Air 13-inch (M1) is the perfect, custom-molded protection for classroom MacBook deployments. With features designed not only to enhance Apple's product design but to offer complete, 360-degree, edge-to-edge protection. It is the ultimate pairing of protection and functionality. The case features a solid TPU design that uses impact-dispersing Crumple Zoneâ„¢ Corner construction to protect vulnerable corners of the device and achieve maximum drop protection. The flexible hinge design provides extra protection and ventilation for the device. The clear back panel of the case is perfect for asset scanning without having to remove the case, making it an ideal solution for the K-12 environment.

    • Fully enclosed co-molded design with TPU spine for superior protection and ruggedness
    • Secure front latch closure
    • Drop tested up to 4-feet and TechShell certified featuring maximum device protection beyond just standard mil-specs, exceeding MIL-STD-810G
    • Provides edge-to-edge protection featuring Crumple Zone Corner technology to absorb and deflect impact
    • Elegantly designed to enhance Apple MacBook Air design
    • Designed to elevate the keyboard to encourage the optimal typing experience, while keeping the device from sliding on smooth surfaces
    • Large, clear asset tagging space
    • Scratch proof and UV yellowing resistant