USB-C Dock | 5-Port USB 3.2 Gen 2 10Gbps/5Gbps Hub | Dual 4K 60HZ HDMI and/or DisplayPort | 100W Power Delivery

Enhance Productivity with Triple-4K Video

This triple-4K docking station uses a combination of its integrated DisplayLink graphics controller and your computer's DP Alt Mode enabled USB-C port to provide three independent 4K displays.

Connect any combination of HDMI and/or DisplayPort monitors to Video Ports 1 and 2 (DisplayLink), at resolutions up to 4K at 60Hz. Connect an HDMI monitor to Video Port 3 (DP Alt-Mode), at resolutions up to 4K at 30Hz.

This high-resolution video performance is ideal for detailed graphics applications, enhancing your productivity by expanding the display capabilities of your laptop.

Full-Featured Docking Station with 100W USB Power Delivery

Connect the docking station to your computer's USB 3.2 Gen 2 (10Gbps) Type-C port to provide a wide range of port connectivity, options and features. The docking station features:

  • 2x USB-A and 1x USB-C (USB 3.2 Gen 1 5Gbps) ports for USB peripheral devices.
  • 1x USB-A and 1x USB-C (USB 3.2 Gen 2 10Gbps) port that supports BC 1.2 with 7.5W (1.5A) for charging tablets and smartphones.
  • 1x Gigabit Ethernet port with WoL (Wake-on-LAN) for a wired Local Area Network (LAN) connection.
  • 1x 3.5mm 4-position TRRS Audio Jack for a 3.5mm headset.

The USB-C docking station supports 100W USB Power Delivery with the included power adapter. This allows you to charge the connected host device, as well as the devices connected to the BC 1.2 USB charging ports.

For added protection to connected USB devices, the BC 1.2 enabled USB charging ports feature Overcurrent Protection (OCP). OCP prevents USB peripherals from drawing more power than is safely allocated for the port.

Easy Deployment

Connect the dock to your host computer, using the included 3.3ft (1m) USB-C cable. The docking station supports all major operating systems, including Windows, macOS, iPad OS, ChromeOS, and Ubuntu.

This dock was designed for seamless integration with any compatible USB-C equipped device within your organization, including Lenovo X1/Thinkpad P Series, Dell Latitudes/Precision/XPS 15, HP Envy, Surface Laptop 3, and M1 Pro/Max/M2 MacBooks.

The dock features a side-facing K-Slot for added security in shared workspaces (e.g., BYOD hoteling/hot-desking).