Designed for in room PC solutions

Meeting room video solutions based on an in room PC and often a control pad, are simple to operate and a preference for many IT departments. Popular options are the preconfigured Microsoft Teams Rooms and Zoom Rooms, while some choose a more open platform approach. But to bring the system to life a high quality conference camera and speakerphone needs to be connected. The Konftel C2070 Attach video kit works with all in room PC variants.

Impressive video quality

With the Konftel Cam20 USB conference camera, a clear and balanced image of you and your colleagues is assured. WDR technology automatically adjusts to achieve a great picture in different light conditions, even challenging ones such as low light, direct sunlight and high contrast.

4K video resolution also allows for a superb digital zoom. Even at the maximum 8x zoom, the camera is still perfectly capable of producing a detailed image. So choose the framing you want to show and let the camera do the rest.

Hear the difference

Four beamforming digital microphones provide a more focused audio experience with less distracting background noise. The Konftel 70 creates balanced, natural and lifelike conversations utilising noise suppression and echo cancellation as part of Konftel’s acclaimed OmniSound ® technology. Hear and be heard in crystal clear, rich detail.

Maximize audio placement

The Konftel C2070 Attach kit comes complete with a special 10 meter active USB audio cable, to reach back from the PC in front of the room to the speakerphone for central placement on the table.

Perfectly framed, all the time

With auto framing, room participants will always be ideally fitted within the picture. This removes the need to manually crop the image with the digital zoom. If someone leaves the room, the framing cleverly readjusts. The feature can be disengaged if required.

A wider picture

The Konftel Cam20 is optimized for situations where the conference cam needs to be positioned close to the table, but it is equally at home in medium-sized meeting rooms. The 123° field of view means that all the participants can sit in a comfortable position and still fit into the video image. At the same time, the camera creates a realistic image with no distortion. The conference camera is quick and easy to mount in the meeting room. Use the flexible clamp to attach it to the screen or screw the base onto a stand in the perfect position.

How it works

This is how the components of the room solution fit together: The Konftel C2070 Attach complements the main computer, which is controlled via a touch panel or wireless keyboard and mouse, and connected to the room screen. The high-quality camera and audio device bring the system to life, with a 10-meter active audio cable that maximizes the location of the speakerphone.

Climate neutral products

Konftel is certified in line with the Climate Neutral standard. This means that we have offset all our greenhouse gas emissions and are taking action to further reduce those emissions. When you choose a Konftel product, you keep a clear climate conscience while supporting your organization’s growing need for video collaboration. Keep an eye out for the Climate Neutral Certified label, which indicates that all our products are climate neutral.