Designed for in room PC solutions

Meeting room video solutions based on an in room PC and often a control pad, are simple to operate and a preference for many IT departments. Popular options are the preconfigured Microsoft Teams Rooms and Zoom Rooms, while some choose a more open platform approach. But to bring the system to life a high quality conference camera and speakerphone needs to be connected. The Konftel C20Ego Attach video kit works with all in room PC variants.

Impressive video quality

With the Konftel Cam20 USB conference camera, a clear and balanced image of you and your colleagues is assured. WDR technology automatically adjusts to achieve a good picture in different light conditions, even challenging ones such as low light, direct sunlight and high contrast.

4K video resolution also allows for a great digital zoom. Even at the maximum 8x zoom, the camera is still perfectly capable of producing a detailed image. So choose the framing you want to show and let the camera do the rest.

Crystal clear with OmniSound

The Konftel Ego is the speakerphone with the Red Dot design award that stands out from the crowd with its convenient and compact form, flexible use and, above all, incredible sound quality. Despite its size, the Konftel Ego delivers crystal clear sound thanks to our unique OmniSound ® audio technology.

Maximize audio placement

The Konftel C20Ego Attach kit comes complete with a 5 meter USB audio cable, to reach back from the PC in front of the room to the speakerphone for central placement on the table.

Quickly find the right angle

The Konftel Cam20 is optimized for situations where the conference cam needs to be positioned close to the table, as is normal in today’s many huddle rooms. The 123° field of view means that all the participants can sit in a comfortable position and still fit into the video image. At the same time, the camera creates a realistic image with no distortion.

The conference camera is quick and easy to mount in the meeting room. Use the flexible clamp to attach it to the screen or screw the base onto a stand in the perfect position.

Perfectly framed, all the time

With auto framing, room participants will always be ideally fitted within the picture. This removes the need to manually crop the image with the digital zoom. If someone leaves the room, the framing cleverly readjusts. The feature can be disengaged if required.

How it works

This is how the components of the room solution fit together: The Konftel C20Ego Attach complements the main computer, which is controlled via a touch panel or wireless keyboard and mouse, and connected to the screen. The high quality camera and audio device bring the system to life, with a 5 meter audio cable enabling perfect speakerphone placement.

Climate neutral products

Konftel is certified in line with the Climate Neutral standard. This means that we have offset all our greenhouse gas emissions and are taking action to further reduce those emissions. When you choose a Konftel product, you keep a clear climate conscience while supporting your organization’s growing need for video collaboration. Keep an eye out for the Climate Neutral Certified label, which indicates that all our products are climate neutral.