75" Display, 3840 x 2160 Resolution, 330 cd/m2 Brightness, 16/7

The ViewSonic ® CDE7512 is a 75” 4K Ultra HD large format wireless presentation display. With features including a razor-sharp resolution of 3840 x 2160, 330-nit high brightness, 178-degree ultra-wide viewing angles, 2 x 10W speakers, and wireless screen sharing, the CDE7512 transforms meeting rooms into a dynamic communications hub. The built-in ViewBoard ® Cast screen sharing software* (along with the optional ViewSonic vCastSender app), and myViewBoard Display software, enables both on-site and online users to participate in conferences and simultaneously share content. Equipped with a 1.5GHz Quad-core embedded SoC processor, 2GB RAM, and 16GB of internal memory, the CDE7512 can play multimedia from internal storage or a USB flash drive 16 hours a day, seven days a week. And with remote configuration and content management system support, the ViewSonic ® CDE7512 is also suitable for a wide array of diverse signage applications.

  • Ultra HD Resolution
  • POWERFUL EMBEDDED SOC PLATFORM
  • EMBEDDED LAN AND USB WIRELESS CONNECTIVITY
  • VIEWBOARD ® CAST CONTENT SHARING SOFTWARE
  • Remote Content Sharing from Anywhere
  • Remote Monitoring and Display Management Made Simple

Ultra HD Resolution

With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.

Easy Content Sharing

myViewBoard™ Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world without having to worry about installing additional software. Alternatively, ViewBoard Cast™ enables content to be streamed from mobile devices directly onto the display via local area networks, and includes touchback and split screen features.

Streamlined Device Management

myViewBoard Manager™ is an easy-to-use, web-based application that allows you to securely set up, manage and maintain all of your display devices from a centralized dashboard. Cloud-based access allows IT managers to remotely access, monitor and manage devices from anywhere.

USB-C with Power Delivery

USB-C connectivity provides up to 15W power delivery for convenient charging of your peripherals and accessories. It can also support DisplayPort 1.2 and USB 2.0 with optional adapters.

Content Management Made Easy

The optional Signage Manager (SW-216) software lets users transfer multimedia content onto the display from Windows PCs and laptops. This embedded content management tool also lets you format, schedule, and save playback settings. Push content with up to five zones via the local network or USB thumb drive.

AV Control System Integration

ViewSonic presentation displays are compatible with Extron, AMX and Crestron Pro-AV control systems, and can be integrated into your existing AV infrastructure and monitored and controlled on-site or remotely.

Reliable 16/7 Continuous Operation

Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 16 hours a day, 7 days a week. Ideal in virtually any commercial application and environment, this commercial display delivers peace of mind with its robust and durable design.

Embedded LAN and USB Wireless Connectivity

An integrated LAN (RJ45) connection, as well as a pre-installed USB Wi-Fi removable module, provide easy network connection options for content streaming.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.