Multi-Monitor USB-A or USB-C Adapter | 1x 4K 30Hz + 1x 1080p | Windows, macOS, & Chrome OS

Increase Productivity with Multiple Displays

This USB to HDMI Dual Monitor Adapter features two video outputs, boosting productivity by connecting up to two displays using a single USB Type-A or C port.

The adapter is bus-powered, lightweight, and features an integrated 4.3" (11cm) USB cable, making it ideal for transitioning between the office, home, or connecting to displays in a boardroom.

4K Resolution

Connect a 4K 30Hz and a 1080p display to a laptop or desktop.

The USB to Multi-Monitor Adapter supports extended or mirrored display modes, and ultrawide displays, providing additional viewing space.

Wide-Ranging System Compatibility

The USB video adapter is compatible with Windows, macOS, and Chrome OS. Driver installation is required for macOS.

The integrated USB-A to USB-C dongle ensures USB compatibility with any host running a supported operating system.

The attached 4.3in (11cm) cable is convenient for on the go use.

NOTE: macOS requires the user to allow "Screen Recording" for the product to work. "Screen Recording" does not send any data or pixels back to StarTech.com or any third party.