USB-C® Hybrid/Universal 4K Quad Docking Station with 100W PD

Optimum Flexibility. Ultimate Productivity.

Amp up your screen real estate and productivity. With the ability to
connect up to four 4K displays, or a single 8K display in addition to
two 4K displays, this dock delivers ultimate flexibility in the office
or at home.


  • Universal (DisplayLink®) and DP Alt Mode host compatible
  • Supports a single 8K monitor @30hz or up to four 4K UHD @60hz monitors via two HDMI and two DisplayPort™ ports
  • Power Delivery 3.0 up to 100W for USB-C® hosts
  • Maximize productivity with the ultimate hybrid quad-display docking station that supports both DisplayLink™ and Alt Mode technologies. Designed for work-from-home, hoteling, hot desking, and other flexible work environments, this USB-C® Hybrid/Universal 4K Quad Docking Station with 100W PD connects up to four 4K UHD monitors or a single 8K monitor and dual 4K UHD monitors. Designed for ultimate compatibility, it supports both DP Alt Mode and DisplayLink technologies ensuring it’s fully compatible with Windows, macOS, and other major operating systems*.   

    Compact and low-profile, this small-but-mighty dock is also packed with additional ports that keep you connected and your workspace clutter-free. From USB-C to USB-A to audio and Ethernet ports, you have it all. 

    The New Hybrid Docking Station: Universal Compatibility

    As the first-to-market universal dock that supports four 4K displays, or a single 8K display plus two 4K displays, via a single USB-C cable, and designed with both DP Alt Mode and DisplayLink technologies, it has universal compatibility in its DNA to work with practically any PC host connection: Windows, macOS, and other major operating systems*.

    Prime Display Real Estate

    Whether you need to connect to one monitor or four (ok, even two or three), this dock supports your needs. Leveraging both HDMI and DisplayPort video technologies, you can connect up to four 4K displays, or experience the grandeur of 8K resolution on a single display alongside two 4K displays! Experience unbeatable compatibility all in one place using a single docking station.

    The Ultimate Power Play

    The USB-C Hybrid/Universal 4K Quad Docking Station provides up to 100W to simultaneously charge your PC, while also offering a second USB-C port (7.5W) and USB-A port (up to 12W) to power smaller accessories, like a phone.

    All About the Ports

    With one USB 3.2 Gen 2 Type-C port, one USB 3.2 Gen2 Type-A (fast charging) and three USB 3.2 Gen 1 Type-A ports, it’s simple to connect the latest keyboards, exterior drives, and other peripherals to customize your workspace experience. The dock also includes a fast-charging port for charging your smartphone, tablet, or other devices.

    Space-Saving Design

    Compact and sleek, this dock packs a punch in a small form factor. The dock is also equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount. Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

    What’s In the Box

    • 800-0496-001A:  Adapter, AC to DC, output: 20V, 7.5A, 150W, Desk type, level VI
    • 511-0518-001A: Cable, Input US AC cable cord set, 3pins, 1.8M, C5 connector
    • ACC1133GLX:  1M USB-C Male with Screw to USB-C Male Cable with Tethered USB-A