Expand your workstation and connect to nearly any laptop with the Universal USB-C DV4K DP Docking Station with 65W Power Delivery. Designed to support and power a wide variety of laptop brands and operating systems, this dock packs all of the ports and power you need.

With video performance up to 4096x2160 p60 for dual displays or single 5120x2880 p60 via DisplayPort, you are sure to get crisp and clear images. Connect all of your favorite accessories with a combination of USB-A (3x USB 3.2 Gen 1 Type-A ports) and USB-C (1x USB 3.2 Gen 2 Type-C), plus Ethernet and audio ports.
----Create a convenient, productive workstation with the Universal USB-C DV4K DP Docking Station with 65W Power Delivery. Sleek and powerful this dock packs the necessary ports and power you need in one dock. Designed to support a wide variety of laptop brands and operating systems, including Windows, MacOS, Ubuntu, Android and Chrome. 

Enjoy crisp, clear 4K video while supporting a connection up to two monitors. With two DisplayPort ports, you’re able to support two monitors (3840x2160 p60). Plus connect all your favorite accessories with a combination of USB-A (3x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 2 Type-C 10Gbps), plus Ethernet and audio ports.

Designed for the modern workstation, the dock comes equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Supports Two DisplayPort Monitors

Access the latest display technology with two DisplayPort ports that creates a rich, ultra-high-definition viewing experience. 

Onboard USB 3.2 for Advanced Peripherals and Charging

Three USB 3.2 Gen 1 Type-A ports and 1 USB 3.2 Gen 2 Type-C 10Gbps port make it simple to add the latest keyboards, exterior hard drives, and other peripherals to customize the workspace experience.

Innovative Design

Compact and sleek, this dock is a sure fit for shrinking desktops and tight spaces. The dock is also equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Enterprise Software Suite: A Targus Exclusive

Enhance security and improve user experience with the Targus Enterprise Software Suite for DOCK315USZ.

  • Wi-Fi Auto Switch: auto enables/disables Wi-Fi functionality when the dock’s Ethernet connection is active, reducing unnecessary network traffic and enabling faster connection speeds. 
  • MAC Address Cloning: auto replaces the MAC address of the connected Targus Ethernet network adapter with any (Wired Ethernet, Wireless Ethernet, Bluetooth) MAC address of the local host, supporting device-based authentication methods. 

What’s in the Box

  1. Cable, Input US AC cable cord set, 3pins, 1.8M, C5 connector (part# 511-0518-001A)
  2. Quick Start Guide (part# 410-3979-001A)
  3. Adapter, AC to DC, output: 20V, 5A, 100W, Desk type, Input: C6, O/P barrel: 7.5mm, level VI (part# 800-0491-001A)
  4. Dock
  5. 1M USB-C Male with Screw to USB-C 10Gbps Male Cable with USB-A Tether (part# ACC1133GLX)