Tempered Glass Antimicrobial Screen Protector for Samsung Galaxy® Tab A7 8.7"

Durable and Scratch-Resistant Screen Protection

Safeguard your Samsung Galaxy® Tab A7 8.7" screen from scratches and smudges with the Targus Tempered Glass Antimicrobial Screen Protector made with durable Japanese Asahi glass for maximum clarity, responsiveness, and long lifespan.

FEATURES

  • Scratch-resistant screen protection
  • Easy-to-clean oleophobic coating
  • DefenseGuard™ Antimicrobial Protection*
  • High viewing clarity
  • Bubble-free application
  • Rounded edges
  • Smooth to the touch
  • Removable without leaving residue
  • Made from Japanese Asahi glass

Safeguard your Samsung Galaxy® Tab A7 8.7" screen with premium scratch-resistant and antimicrobial protection. Made from Japanese Asahi glass with the highest-possible 9H hardness rating, Targus Tempered Glass Antimicrobial Screen Protectors keep your tablet scratch-free even after run-ins with keys, coins, and other stray objects in your pocket, purse, or office. In fact, they’re so durable that we confidently back them with a limited lifetime warranty.*

Along with superior protection, count on crisp, crystal-clear viewing that’s never marred by bubbles or residue, even after repeated repositioning – for maximum viewing enjoyment and productivity. Your touchscreen responsiveness will be equally top-notch, with no interference from your protective layer. Custom-cut rounded edges precisely mimic the shape of your screen for a smooth, secure fit, while the advanced oleophobic coating helps keep it clean and fingerprint-free.

For an added benefit, this screen protector features Targus DefenseGuard™ Antimicrobial Protection**, which creates a cleaner surface and works continuously to safeguard the screen protector by preventing the growth of microorganisms.

Prevents Scratches

Protect your device screen from scratches with the Targus Tempered Glass Screen Protector. With a 9H hardness rating that’s three times stronger than standard screen protectors, your device screen will be safe from free-floating paper clips, keys, and other potential threats.

Anti-Shatter Tempered Glass Coating

Even in the unfortunate event of a major fall, this hardy Tempered Glass Screen Protector won’t shatter into small, sharp pieces.

Antimicrobial Protection

Ideal for touch screen applications, the screen protector features Targus DefenseGuard™ Antimicrobial Protection, which creates a cleaner touchpoint surface and works continuously to prevent the growth of microorganisms. Unlike topically applied sprays, DefenseGuard screen protectors are treated with an antimicrobial additive that does not wear off and lasts for the life of the product.

Easy to Clean

With an advanced oleophobic coating, it’s easy to wipe away annoying dust, fingerprints, and smudges – keeping your view crisp, clean, and crystal-clear.