Portable Laptop Stand + Integrated Dock 

Ergonomic connectivity anywhere

Combining a multifunctional docking station with a space-saving, ergonomic laptop stand, the Targus® Portable Laptop
Stand + Integrated Dock offers an effective, yet simple workspace solution.

Features

  • Easily connect a monitor, peripherals, and power to a host laptop via a single cable
  • Supports single 4K UHD @ 30Hz monitors via HDMI port*
  • USB-C® 5 Gbps Alt. Mode 10-inch host cable supports PD pass-thru Fast Role Swap** up to 100W***

The Targus® Portable Laptop Stand + Integrated Dock combines the ergonomic support and space-saving convenience of a laptop stand with the multifunctionality of a docking station. Boasting an adjustable design with 5 different height positions, this stand optimizes airflow under your laptop and places it at a comfortable angle, which helps reduce neck and eye strain in nearly any work environment. The lightweight stand supports most laptops from 10 to 15.6 inches, and folds easily for convenient portability, while its high-quality aluminum allows for heat dissipation to help keep your laptop working efficiently.

The integrated dock connects your laptop via a single USB-C® port so you can enjoy a streamlined workspace and keep your cables in one place without the wear of connecting and disconnecting your everyday accessories. With one connection, the dock adds an HDMI video port to connect to a monitor*, 2 USB-A ports, 1 USB-C data port to connect to your peripherals, and 1 Gigabit ethernet port for a faster, more reliable connection. The USB-C power pass-thru port with fast role swap** supports up to 100W*** power delivery, helping to keep your laptop powered as you work.

* HDMI ports support USB-C DP Alt Mode and requires compatible USB-C DisplayPort™ Alternate Mode host. Supports (2) independent screens in Windows or Chromebook, (1) in iPadOS® and (1) in macOS (or dual mirror).** Requires compatible PD 3.0 host.*** USB-C PD power adapter is not included.

Minimize Neck Fatigue and Eye Strain

Adjust the height of your laptop at 5 different angles to help place your device in an optimal position for daily work. Without using any tools, you can prop your laptop at eye level to help reduce neck fatigue and eye strain thus supporting a more comfortable, working posture. Plus, it allows for better air flow to help keep your laptop cooler.

An Organized Workspace

With its integrated dock, this stand adds 2 USB-A ports, 1 USB-C data port, 1 HDMI video port and has an RJ45-compatible ethernet port, so it’s simple to keep you connected and add the latest keyboard, external drive, or other peripheral to customize your workspace experience, while keeping cables at bay.

Sturdy and Portable

The sturdy, high quality aluminum frame is lightweight and allows for efficient heat reduction for your laptop, while its non-slip pads on its top and base hold the stand and your laptop in place. Its foldable design makes it easy to pack up and carry wherever your workspace may be.