OVERVIEW

TRENDnet’s 10G PoE++ Injector, model TPE-319GI, combines electrical power with a 10GBASE-T network connection to produce a 10G PoE++ network signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE, PoE+ and PoE++ devices. Connect the 10G PoE++ injector to a non-PoE switch, and then run an Ethernet cable with data + power to network a PoE, PoE+ or PoE++ device up to 100 meters (328 ft.) over cat6a or better cabling. Network PoE devices such as wireless access points, IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

PoE++

The 10G PoE++ injector supplies a PoE device with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power.

Installation Flexibility


Wall-mount design and a sturdy metal enclosure accommodates most installations scenarios.

10G Speeds


Equipped with a 10GBASE-T RJ-45 port providing network speeds of up to 10Gbps over existing Cat6a or better cabling.

TRENDnet 10G Networking Ecosystem

TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.

Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.

PoE++

10G PoE++ injector supplies a PoE device with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power

Easy Installation

Simply connect the 10G PoE++ injector to your switch and PoE device – no configuration needed

Installation Flexibility

Wall-mount design and a sturdy metal housing accommodates most installations scenarios

10G Ports

1 x 10G port (data) and 1 x 10G PoE++ port (data + power)

PoE Distance

Provides a PoE++ network connection up to 100m (328 ft.) over cat6a or better cabling

LED Indicators

LED indicators on the 10G PoE++ injector confirm PoE and network connectivity

Auto-Sensing Technology

Featuring auto-sensing technology, the 10G PoE++ injector conveniently delivers the correct wattage needed to power your PoE, PoE+, or PoE++ devices


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3an
  • IEEE 802.3at
  • IEEE 802.3bt
  • IEEE 802.3bz
Device Interface
  • 1 x 10GBASE-T port (data)
  • 1 x 10GBASE-T PoE+ port (data + power)
Throughput & Distance
  • Cat5e Cabling: 1Gbps @ 100m (328 ft.)
  • Cat6 Cabling: 10Gbps @ 50m (164 ft.)*
  • Cat6a Cabling: 10Gbps @ 100m (328 ft.)*
PoE Budget
  • Max. 90W
Power Consumption
  • Max. 0.7W (without PD)
Temperature
  • 0 – 40° C (32 – 104° F)
Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
  • ETL
Dimensions
  • 193 x 82 x 38mm (7.6 x 3.2 x 1.5 in.)
Weight
  • 672g (1.48 lbs.)
Warranty
  • 3 year

PACKAGE CONTENTS
  • TPE-319GI
  • Quick Installation Guide
  • Power cord

*Maximum distance of Cat6 and Cat6a cabling are references to IEEE 802.3an standard. Actual data throughput and distance will vary depending on the quality of the cable.
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.