The MON-PRIVACY-SCREEN-K is a kit for installing/replacing privacy filter hardware. This kit also enables the reuse of existing privacy filters, allowing you to use a privacy filter with multiple displays of the same size.

Replace Lost or Damaged Mounting Hardware

The privacy screen installation kit includes an eight-piece adhesive bezel tab set (two large and six small), a twelve-piece adhesive strip set (six short and six long), and a wiping cloth. Use the mounting tabs for non-permanent installations, with the ability to quicky remove and reuse privacy screens for multiple monitors of the same size, or switch between matte and glossy sides of a privacy filter. The adhesive strips are for semi-permanent installations. The strips can be removed without leaving behind any adhesive residue.

Compatibility

The universal installation kit is compatible with StarTech.com's privacy filters, such as PRIVSCNMONxx, PRIVACY-SCREEN-xxM, and PRIVACY-SCREEN-xxMB, as well as third-party privacy filters. The installation kit can be used for monitors of up to 32 inches; larger displays may require additional kits.

The MON-PRIVACY-SCREEN-K is TAA compliant and backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.