TRENDnet’s Industrial Modbus Gateway, model TI-M42, provides four port serial connections, and two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling . This industrial gateway allows users to connect four modbus serial devices to a network.
Two fast Ethernet ports at distances up to 100m (328 ft.) using Cat5e cabling
Connect up to four RS-232/RS-422/RS-485 serial devices to the network
Designed with a rugged IP30 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surge, and a wide operation temperature range -40° - 75° C (-40° – 167° F)
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Special Features
|
|
| DC Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|