The industrial layer 2 managed switches are rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6).
Equipped with an IP30 rated metal enclosure, the industrial layer 2 managed switch operates within a wide temperature range of -10° – 75° C (14° – 167° F)
16 Gigabit Ports
A broad range of network configurations are supported by: 802.3ad link aggregation, Private VLAN, 802.1Q VLAN, RTSP, Loopback Detection, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling
Features such as ACL, MAC/port filtering, 802.1X, and RADIUS are compatible with layered access controls
RMON, SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions
IP30 rated metal enclosure includes DIN-Rail mounting bracket
32Gbps switching capacity
Redundant power inputs with overload current protection (power supply sold separately: TI-M6024)
Alarm relay triggered by power failure of primary and/or redundant power
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Industrial switch is rated for a wide operating temperature range of -10° – 75° C (14° – 167° F)
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Access Control |
|
| ACL |
|
| Special Features |
|
| Power |
|
| Terminal Block |
|
| Alarm Relay Output |
|
| Enclosure |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|