EtherScope™ nXG - Now with Wi-Fi 6/6E!

• Install, test, verify, and troubleshoot technology upgrades, NBASE-T, 10G, and Wi-Fi networks with advanced testing apps and purpose-built hardware

• Verify up to 10G Ethernet link performance for critical servers, uplinks, and key end devices, and validate Wi-Fi network performance

• Supports full 2.4GHz and 5GHz spectrum analysis with the optional NXT Portable Spectrum Analyzer adapter

• Empower technicians who may not have access to network management systems or other engineer-level tools to assess and document complex network deployments with multiple VLANs and Wi-Fi SSIDs

• Seamlessly consolidate and manage field test data, and integrate with network management systems via Link-Live™ Cloud Service

All-in-One Platform Addresses Multiple Technologies

An Android-based handheld network tester that verifies discovers, maps, and troubleshoots Wi-Fi and Ethernet network infrastructures
• Native 2x2 Wi-Fi 6/6E radio that supports:
     - 802.11a/b/g/n/ac/ax Wi-Fi network connectivity
     - Analysis of SSIDs, BSSIDs, channel, client devices, and interference sources
• Ethernet port supports:
     - 10/100Mbps to 1/2.5/5/10Gbps
     - 802.3af/at/bt PoE load testing up to 90W
• Built-in Bluetooth v5/BLE radio for connectivity and conducting BT/BLE site surveys

Now with Wi-Fi 6/6E!

The industry’s first handheld analyzer for Wi-Fi 6/6E surveying and troubleshooting, with WPA3 and spectrum analysis.

EtherScope™ nXG Portable Network Expert

The new EtherScope nXG is here! The FIRST all-in-one network analyzer to fully support Wi-Fi 6 and 6E.
Evaluate Ethernet and wireless networks with a simple, but powerful AutoTest delivering in-depth network visibility fast with minimal training.

Wired + Wi-Fi Network Discovery, Mapping, Analysis, and Security Audits

Instantly see what is on the network and where it is connected, by a switch, slot, and port number. Quickly investigate and locate “suspect” devices and identify problems associated with device misconfigurations.
• Discover network devices across multiple VLANs and Wi-Fi SSIDs through four Wi-Fi and Ethernet interfaces upon power-up

• Discovery Difference analysis in Link-Live exposes possible security risks in the network infrastructure by showing changes in connected devices

• Path Analysis shows the switch/router path to any connected device

10G Line Rate Performance Test and Packet Capture

Verify network capacity, performance and QoS, and easily capture packets for detailed application analysis.
• Simultaneously generate and measure up to eight streams of IP-based traffic through the Ethernet test port to:
     - Load the network with up to full 10G line-rate traffic
      - Test for packet loss, delay, and jitter
• Supports popular iPerf network throughout testing for Wi-Fi and Wired networks
• Capture wired or wireless traffic to PCAP files for escalation evidence or analysis, with simple - but powerful - filtering and slicing controls.

Verify network capacity, performance and QoS

Native Wi-Fi 6/6E Support and AirMapper™ Site Survey

With the introduction of Wi-Fi 6/6E the way WLAN validation and troubleshooting is done has changed. New technologies designed to
improve traffic management efficiency and support for the 6GHz band were introduced, allowing for higher throughput and better performance in
environments where a high user capacity is required.
Introducing the EXG-300, an improved version of the EtherScope nXG with a native Wi-Fi 6/6E radio. This new version of the EtherScope nXG includes native support for new technologies like OFDMA, OBSS, 1024-QAM, and the 6GHz band.

With the AirMapper app, EtherScope nXG users can quickly and easily gather
location-based Wi-Fi measurements and create visual heat maps of key
performance metrics in the Link-Live Cloud Service. Wi-Fi survey data can
be imported in AirMagnet Survey PRO for detailed reporting, analysis, and
predictive modeling. Simple to use, the AirMapper app is ideal for quick
site surveys of new deployments, change validation, and performance
verification.

Spectrum Analysis and Interference

Trying to pinpoint the source of Wi-Fi interference on a wireless network is hit or miss with the wrong tools. Through the use of the optional NXT-1000 Mobile Spectrum Analyzer, EtherScope nXG offers a view of RF interference in the 2.4 and 5GHz bands and its impact on the wireless network’s overall performance. Key graphs and charts include:
Real-Time Spectrum
- Provides a real-time view into the RF environment.
Frequency Spectrum
– Displays real-time analysis on signals that are common during the current capture session.
Spectrogram
- Shows intermittent spikes of RF energy over time that may be causing wireless network problems.

Link-Live™Complimentary Cloud Service

Key Features

• Complete faster and easier Wi-Fi and Bluetooth/BLE site surveys with an

entirely mobile platform
• Perform enterprise-grade surveys without the need of a dongle or tethered
a device with a hardware-based platform for accurate and complete data
collection
• Collaborate—easily visualize and share survey data through Link-Live Cloud
Service
• Automatically identify common Wi-Fi network problems using InSites™
intelligence in Link-Live
• Simultaneous passive and active Wi-Fi surveys to gather critical site metrics
and validate client experience and roaming with one survey
• Pass survey data to AirMagnet Survey PRO for more advanced analysis,
planning and reporting

Simplified Collaboration, Automated Reporting

Collaborate with staff across your organization with centralized visibility of distributed tests, speeding the resolution of remote site issues.
• Link-Live Cloud Service stores test result and site data upload for automated reporting and documentation
• Simplifies report generation across media types for network deployment documentation
• Attach photos, user comments to each result, adding context for future changes and troubleshooting
• Available API enables seamless data integration between Link-Live and trouble-ticket or network management systems