4XEM 70M 230FT HIGH SPEED ACTIVE OPTICAL FIBER HDMI 2.0 CABLE-4K@60HZ 4096 X 2160

4XEM HDMI 2.0 AOC cables are completely compatible with all HDMI type A connector devices. All our Fiber HDMI cables support bandwidths up to 18Gbps and resolutions as high as 4K@60Hz. 4XEM’s UHD platinum fiber optic HDMI cable will easily connect all your high-definition A/V devices such as Blu-Ray players, HDTV’s, DVD players, DVR’s, game consoles and projectors to your high-definition screen. Our fiber optic HDMI 2.0 cables are perfect for your home theater, conference call, high-definition video, digital signage etc. Experience incredible detail with 4K HDR (High Dynamic Range).

Problem it solves: Connect your HDMI enabled devices with High-speed Fiber cables to achieve stunning 4K@60Hz video.

Features:

  • Compatible with all HDMI A-type connector devices
  • Uncompressed Bandwidth up to 18Gbps
  • Cable OD: 4.6mm
  • Active operating mode 
  • Unidirectional use
  • Supports 4K@60Hz/4K@30Hz/1920x1080@240Hz & 165Hz
  • Supports HDCP/EDID/CEC/DDC/Audio
  • Thinner, lighter, and softer than conventional copper cable
  • Highly resistant with EMI and RFI
  • CE\ FCC\CPR\ATC Certification
  • No external power needed