4-Drive PCIe M.2 Enclosure | Thunderbolt 3 | 72W EPS Power Supply & 2.3 ft (70 cm) Thunderbolt 3 Cable Included

High Performance M.2 Storage via 40Gbps Thunderbolt 3

The enclosure is compatible with 80mm M.2 PCIe based (M-Key) single/double-sided SSDs. Create an external storage solution that utilizes the high-performance bandwidth available to your Thunderbolt 3 port, providing combined data transfer speeds of up to 40Gbps for up to four drives. The vented metal enclosure features thermal pads and a cooling fan to ensure your SSDs are operating at optimal temperatures.

Dedicated 8Gbps Throughput for Each Individual Drive

A single 8 Gbps PCIe lane is dedicated to each connected drive. This ensures consistent read/write performance across the entire enclosure, regardless of individual drive activity. The enclosure also supports software RAID with storage management systems like Storage Spaces (Microsoft), RAID Assistant (macOS), or mdraid/mdadm (Linux). The support for software RAID, combined with exceptional drive performance, makes this the ideal enclosure for creative professionals working with large files such as high-resolution graphics, video, and CAD files.

Thunderbolt Certified

This enclosure is Thunderbolt Certified to ensure an optimal user experience and compatibility when connected to a Thunderbolt 3 host device, such as a MacBook Pro 16, 13, Air, Lenovo ThinkPad X1 Carbon / T Series, Dell XPS / Latitude / Precision or HP EliteBook. The external drive enclosure is also forward compatible with Thunderbolt 4 devices (at Thunderbolt 3 performance).

Additional Ports for Workspace Flexibility

The enclosure features a DisplayPort output port, enabling you to connect a DisplayPort monitor to your computer through the Thunderbolt 3 enclosure, with resolutions up to 4K 60Hz. The enclosure also features a downstream Thunderbolt 3 port for daisy chaining an additional TB3 device or connect an additional TB3 compatible display (up to 5K 60Hz).