3840 x 2160 Resolution, 2,000 ANSI Lumens, 0.22 Throw Ratio

ViewSonic X2000B-4K Ultra Short Throw 4K UHD Laser Projector with 2000 ANSI Lumens, BT Speakers and Wi-Fi

Combining stunning true 4K resolution with Wi-Fi-enabled streaming functionality, the ViewSonic ® X2000B-4K smart laser projector delivers a cinematic experience with the ease and convenience of ultra-short throw projection. With a 0.22 ultra-short throw lens, this laser projector can be placed just a few inches away from a wall or screen, and project an immersive image up to 100”. Setup is a breeze too; no matter how your home theater is configured, this projector delivers immersive images on flat screens, curved walls, and everything in between thanks to its flexible 4-corner adjustment capabilities. Whether simply placed on a media stand or mounted to the ceiling, this projector delivers vivid and razor-sharp images thanks to HDR/HLG support, Rec. 709 compatibility, and stunning true 4K Ultra HD 3840 x 2160 resolution. Dual integrated Harman Kardon customized speakers deliver room-filling audio for an immersive home theater experience. Embedded Wi-Fi connectivity enables screen mirroring directly from smart devices to the big screen, making content streaming easier than ever. Built with 2nd generation laser phosphor technology, the X2000B-4K is geared for instant entertainment and ready deliver up to 20,000 hours of stunning home entertainment.

  • SUPERSIZED MOVIES AND GAMES: 4K UHD (3840x2160) laser projector with 2000 lumens and 0.22 ultra-short throw lens
  • VIVID COLORS: Cinema SuperColor technology with 125% Rec. 709 wide color gamut and HDR/HLG produces lifelike colors
  • PREMIUM AUDIO: Built-in Dual Harman Kardon Bluetooth speakers with Dolby/DTS support
  • EASY SETUP: With warping and 4-corner adjustment for flexible setup you can project on flat and curved sufaces
  • STREAMING SIMPLIFIED: Livestream sporting events, binge shows on Netflix or Disney+ by adding a dongle (not included)
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as Wi-Fi, Bluetooth, HDMI ARC, USB

True 4K Ultra HD Resolution

This projector delivers 8.3 million pixels and true 4K UHD 3840 x 2160 resolution. Enjoy stunning detail and images when viewing 4K movies, sports, games and content for the ultimate home entertainment experience.

Ultra-Short Throw Projection

With an ultra-short throw lens, this projector can be placed just inches away from a wall or screen and deliver an immersive cinematic experience. It’s a perfect alternative to TVs that can’t match the screen size or image quality.

Vivid Colors

ViewSonic’s Cinema SuperColor+ technology, and 125% Rec. 709 color accuracy, provides vivid and lifelike colors while HDR10 (High Dynamic Range) creates enhanced color and contrast ratios.

Harman Kardon Sound with Dolby/DTS Support

Dual integrated Harman Kardon 50W speakers deliver deep, loud, room-filling sound perfect for music and movies. Dolby and DTS support provides premium surround sound* with rich, clear and powerful audio reproduction for content ranging from broadcast, stream, download, disc and more. In addition, Bluetooth-in and Bluetooth-out enables you to use the projector as a Bluetooth soundbar or output the audio to your own Bluetooth headset.

Smart Connectivity

Embedded 5GHz high-speed Wi-Fi allows you to wirelessly share and stream videos and movies from compatible smartphones, tablets, and other mobile devices. In addition, Bluetooth-in and Bluetooth-out enables you to use the projector as a Bluetooth soundbar, or output the audio to your own Bluetooth headset.

Perfect Images on Nearly Any Surface

For a perfectly proportioned picture every time, this projector features 4-corner adjustment and 60 points of correction that help eliminate crooked and distorted images. You can project images onto flat screens, curved walls, and everything in between.

Long-lasting Laser Phosphor Light Source

Designed with a laser phosphor light source lasting up to 20,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

*Light source lifespan may vary based on actual usage and other factors.

Frame Interpolation Technology

Frame interpolation technology minimizes motion blur for ultra-smooth imaging perfect for fast, action-packed movies and sports.

Instant Power On for Instant Entertainment

Tired of staring at a blank screen while waiting for the display to power on? We eliminated the typically slow projector start time—this projector can be turned on in an instant just like a TV.

Easy Audio Integration with HDMI ARC Support ​

With HDMI ARC, this projector can transmit and return audio signals over a single cable, eliminating the need for an extra audio cable between the projector and external audio system.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.