Whether you’re a creator, enthusiast, gamer, or simply a regular user, the Tower 500 is designed for you.
Modeled after our legendary Tower 900 super chassis, the Tower 500 was created with the direction of inheriting all the significant functions while minimizing the overall footprint. On top of that, the Tower 500 allows additional support for an All-In-One liquid cooler, support for an E-ATX motherboard (max 12”x 12”), or any ATX motherboard. Users can build their PC the way they want.
The Tower 500’s versatile interior is designed to suit the needs of both all-in-one and custom liquid cooling solutions, and it offers three 4mm tempered glass panels located at the front and sides, serving simultaneous protection while allowing the perfect showcase of your internal components.
The enclosed radiator bracket can be installed on the right side, supporting up to a 360mm All-in-One radiator or any LCS radiators under 399mm. The space is sufficient for a push-pull configuration, with a total of six fans installed on the radiator to pursue extreme performance. The right-side panel can also be flipped 180 degrees to allow direct heat extraction from the mesh and further enhance ventilation.
The vertical design of the Tower Series products adopts a chimney effect design to direct the heat vertically. With the Tower 500’s reimagined thermal design, you can pursue extreme system performance without worries.
At Thermaltake, we always stress test our products under harsh conditions to ensure product quality. The Tower 500 products were tested at 100% full load for 30 minutes, with the most high-end CPU, GPU, and motherboard at the time of test, while paring with a consumer-style setup, allowing us to test how the chassis performs under real-world situations.
Thermal images were taken during thermal testing. As you can see in the below photos, we were able to ensure that the cold air intakes and hot air exhausts are well-developed when designing this chassis, ensuring the interior temperature stays low and stable at all times.
The Tower 500 has a new fan bracket that can be either installed vertically
or horizontally to house 2 extra 120mm fans or a 240mm radiator.
The equipped HDD bracket for 3.5” or 2.5” hard drives can be expanded to mount up to eight 3.5” HDDs or four 3.5” HDDs plus eight 2.5” SSDs for additional space-saving.
HDD