The CHERRY MW 9100 wireless mouse has a compact design that nestles right into your hand.
You can set it to three different resolution levels. Using the handy DPI button, you can easily switch between 1000, 1600 and 2400 dpi.
The long-lasting lithium-ion battery keeps you working for weeks on a single charge. When the battery is low, the MW 9100 mouse gives you the flexibility to keep working while charging with the included USB-C cable.
The wireless mouse can be connected to your device using Bluetooth or the 2.4 GHz USB receiver. Using the slide switch on the bottom of the wireless mouse, you can easily switch between both connection modes. In both cases, the transmission is carried out using AES-128 encryption. When traveling, store the CHERRY MW 9100 in a protective pouch (included). The USB receiver is stored magnetically inside the mouse.