The 24-Port Gigabit Desktop Switch, model TEG-S25D, provides high bandwidth performance, ease of use, and reliability. Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 48Gbps with full-duplex mode. A built-in universal power supply reduces cable clutter and diagnostic LEDs help with network troubleshooting. Plug and play this sturdy metal switch for reliable high-speed network connectivity.
Gigabit ports provide high-speed network connections to 24 devices, and a 48Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.
With a compact and sturdy metal housing design, this switch is well-suited for desktop or rackmount installations (brackets included).
Fanless design lowers energy consumption and reduces distracting operating noise.
Simply power up the switch and plug in connected devices
24 x Gigabit Ethernet ports
48Gbps switching capacity
With a compact and sturdy metal housing design, this switch is well-suited for desktop or rackmount installations (brackets included).
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
Fanless design lowers energy consumption and eliminates operating noise
LEDs convey power, link and activity
100~240VAC, 50/60Hz internal universal switching power supply
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Performance |
|
Special Features |
|
Power |
|
Fan/Acoustics |
|
MTBF |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions (L x W x H) |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|