Dual Mode Antimicrobial Laser Presenter with Timer

Presentations Made Easy

Deliver effortless presentations on time with this this sleek wireless presenter with dual connectivity, red laser pointer, and timer.

FEATURES

  • Dual connectivity with Bluetooth or 2.4GHz wireless connection
  • USB receiver supports AES 128-bit encryption preventing hackers from taking over your presentation or downloading viruses onto your device
  • Antimicrobial infused protective finish to the material creates a cleaner surface, protects the presenter, and works continuously to prevent the growth of microorganisms
  • Red laser pointer emphasizes key points
  • LCD screen timer and vibrating alerts
  • 20-meter (65 ft.) range
  • LED low battery alert
  • Light indicator when USB receiver is detached
  • Automatic sleep/wake feature
  • Includes 2 AAA Batteries
  • Compatible with Windows®/Mac®/Android/iPad iOS

Present with ease using the Dual Mode Antimicrobial Laser Presenter with Timer.

With intuitive controls, a red laser pointer to call out key content, and an LCD screen to help you keeping track of how much time you have left in your presentation, you can deliver a presentation with precision and confidence.
Its vibrating alerts also keep you discreetly aware of key milestones in the presentation.

Connect the presenter via a USB receiver or Bluetooth and control your presentation up 20 meters away. The USB receiver supports AES 128-bit encryption and seamlessly stores within the presenter.
It even features a light indicator when the USB receiver is detached from the presenter, reducing the risk of leaving it behind.

Both stylish and functional, the Dual Mode Antimicrobial Laser Presenter is also ergonomic and features anti-microbial properties that help prevent bacteria growth on the presenter itself. The presenter comes equipped with two AAA battery and has a LED low battery alert when it’s time to change the battery.

Tailored Design

Designed to fit comfortably and naturally in hand, it's constructed in a way that accommodates nearly any sized hands and where the range of buttons can be easily navigated without repositioning the presenter.

AES 128-bit Encryption

Protect your presentation from hackers. With AES 128-bit Encryption, you'll receive a secure connection - when using the 2.4GHz USB dongle - preventing anyone from taking control of your presentation or trying to download viruses onto your device.

Dual-Mode Connectivity

With a convenient dual mode connection, you can easily pair your presentation to your device via a Bluetooth connection or using the 2.4GHz wireless connection with the USB dongle. Unlike other presenters with virtual pointer options, this remote doesn’t require software to operate.

Timer & Vibration Alerts

Stay in control of your presentation with the LCD timer and vibration alerts. The convenient timer visibly aids in keeping you on track of how long you have left in your presentation, while the vibration alerts subtly remind you of those key milestones.

Antimicrobial Protection

Targus Antimicrobial Protection is an infused protective finish to the material that creates a cleaner surface and protects the presenter. Unlike topically applied sprays, Antimicrobial Protection is infused into the material and works continuously to prevent the growth of microorganisms.