NO MORE LIMITS
Powered by the 12th Gen Intel® Core™ i7 processor with its new performance hybrid architecture – you can seamlessly multi-task, edit, record, stream, have glorious bouts of nonstop gaming, and revel in knowing that this PC includes high-speed M.2 PCIe Gen4 storage.
Microsoft®
Operating System
12th Gen Intel® Core™
14 Core1 (6P + 8E)1
NVIDIA®
Laptop GPU1
Up to
DDR51 4800MHz1
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. They’re built with Ampere—NVIDIA’s 2nd gen RTX architecture—to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. Plus, Max-Q Technologies unleash the power of AI to make thin, high-performance laptops that are faster and better than ever.
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.
This screen came packing. Sure, the 16:10 aspect ratio looks great for all those-work related needs but it really shines when you start up your game of choice. It has all the latest NVIDIA® tech, high refresh, and low response so screen tearing and ghosting never rear their ugly heads.
16-inch 500 nit
2560 X 16001
Up to
Refresh1 / Response1, 2
Supports
Technology
Supports
Technology
With the included MUX switch technology (aka Dynamic Display Switching) you can disable the integrated graphics for an increase in performance in games at the expense of battery life. However, by keeping NVIDIA Advanced Optimus on – the laptop is able to seamlessly switch between integrated graphics or discrete when necessary.
With the Triton 300 SE gaming laptop, we give you only the best, state-of-the-art cooling – custom-engineered for maximum heat dissipation. Push your fans to the max for superior performance or take it down a notch with quiet mode when needed.
89-Blade
3D Fan Technology
Indium
Thermal Grease
Strategic
Airflow Optimization
Simply put, this laptop goes where you go. It’s thin so it fits easily into most bags and the all metal3 body has a touch befitting the silver aesthetic. And if you get stuck outside without access to an outlet, the 99Wh1 battery should keep you charged.
With the Intel® Killer E2600 Ethernet Controller, Intel® Killer Wi-Fi 6E AX1675i (and support for the latest 6GHz frequency band) you have all the tools you need to clear out the online competition.
Give the 3-zone RGB keyboard a spin, pop open PredatorSense (via the ever-so convenient hotkey) and tailor it to your precise preferences. While gaming, give your performance a boost with easily-found Turbo key
Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.