OVERVIEW

TRENDnet’s 10-Port Industrial Gigabit PoE+ DIN-Rail Switch -20° – 65°C (-4° – 149°F), model TI-PGM102, has eight gigabit PoE+ ports with a 240W PoE power budget, plus two gigabit SFP slots for long distance fiber applications. Users are able to connect eight PoE+ devices to the switch, while still providing two gigabit SFP slots for additional network connections. This switch is equipped with an IP30 rated metal enclosure, designed to operate within a wide temperature range of -20° – 65°C (-4° – 149°F) for harsh, industrial environments.

PoE Power


A 240W PoE+ power budget supplies up to eight Power over Ethernet devices with PoE+ power.

Fault Tolerance

Features redundant power inputs with overload current protection and output alarm relay

Industrial Hardened Design


Rugged IP30 rated housing is designed to operate within a wide temperature range of -20° – 65°C (-4° – 149°F).

 

Full PoE+ Power Budget

Supplies up to 30W of PoE/PoE+ power per port with a 240W PoE power budget

Network Ports

8 x Gigabit PoE+ ports and 2 x Gigabit slots

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-Rail and wall-mount hardware

Switching Capacity

20Gbps switching capacity

Redundant Power

Redundant power inputs with overload current protection (power supply sold separately, models: TI-S24052, TI-S24048)

Alarm Relay

Alarm relay triggered by power failure of primary and/or redundant power

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Wide Operating Temperature

Rated for an operating temperature range of -20° – 65°C (-4° – 149°F)

Grounding Point

Grounding point protects equipment from external electrical surges

10-Port Industrial Gigabit PoE+ DIN-Rail Switch -20° – 65°C (-4° – 149°F)

  • 8 x Gigabit PoE+ ports
  • 2 x Gigabit SFP slots
  • 240W PoE power budget
  • 20Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-Rail and wall mounts
  • Wide operating temperature range of -20° – 65°C (-4° – 149°F)
  • Redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (models: TI-S24052, TI-S24048)
  • NDAA / TAA compliant
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 8 x Gigabit PoE+ ports
  • 2 x Gigabit SFP slots (1000Base-FX)
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
  • SFP: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 1.5MB
  • Switching Fabric: 20Gbps
  • MAC Address Table: 4K entries
  • Jumbo Frame: 9KB
  • Forwarding rate: 14.88Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
  • Auto-Negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
DC Power
  • Input: 48 – 55 V DC
  • Compatible power supply: TI-S24052, TI-S24048 (sold separately)
  • Max. consumption: 6.38W (no PoE)
PoE
  • PoE budget: 240W@56V DC
Terminal Block
  • Redundant power inputs, alarm relay contact, 6-pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 28-14
  • Stranded wire (AWG): 28-14
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Short circuit mode when two power sources are connected
  • Open circuit mode when only one power source is connected
MTBF
  • 1,000,000 hours @ 25°C
Housing
  • IP30 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Operating Temperature
  • -20° – 65° C (-4° – 149° F)
Operating Humidity
  • Max. 95 % non-condensing
Dimensions
  • 210 x 160 x 45mm (8.3 x 6.3 x 2 in.)
Weight
  • 1.1kg (2.45 lb.)
Certifications
  • CE
  • FCC
  • LVD
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS
  • TI-PGM102
  • Quick Installation Guide
  • Removable terminal block