One of the most compact KVMs IOGEAR has to offer, the 2-Port 4K KVM Switch with HDMI Connection, USB and Audio is a must-have for users with two computers using one monitor, keyboard and mouse. It is perfect for a home office or small to medium-sized business that need to conserve workspace and streamline desktop setups.
This 4K KVM supports up to 4096 x 2160 @60Hz resolution on large widescreen HDMI displays giving the user high-quality images on screen every time. It is perfect for users in the finance, medical, computer programming and graphics fields.
2-Port 4K KVM Switch with HDMI Connection supports both digital and analog 2.1 audio. Digital is supported through HDMI while analog is supported with 3.5 mm audio ports. Both connections ensure clear audio to meet all your audio needs.
The 2-Port 4K KVM Switch is plug-and-play. And all the cables you need are included. Easily switch between two computers with a touch of the remote button on your desktop. The KVM shows which computer you are using with a light on the unit (either PC1 or PC2). Additionally, the KVM was designed with a hook design for a space-saving and organized workstation.
1. The GCS92HU may require an external power supply via the USB Micro-B Power Port. For the USB Micro-B cable connecting to the USB Micro-B Power Port, it requires a separate purchase based on the type of power supply you use.