Vertiv Edge Line Interactive UPS

1U rack mount, 2U-3U tower/rack mount, mini-tower

The Vertiv Edge line interactive uninterruptible power supply (UPS) is designed to protect and extend the life of your electronic devices in school, home and office. It offers cost-effective protection from downtime and damage caused by power outages, brownouts, sags, surges or noise interference. Automatic Voltage Regulation (AVR) extends battery life and safeguards critical equipment. It ensures availability of critical IT applications such as network closets and small data centers.

This battery backup allows orderly shutdown of critical equipment. Add an optional communication card and remotely monitor up to 50 UPS systems through the free Vertiv Power Assist software. It has a standard 3-Year warranty for both electronics and batteries. This UPS includes:

  • Advanced, sine wave output power on battery
  • 0.9 power factor, which means more usable power for connected devices
  • Less than 6 milliseconds transfer time to battery
  • Rotatable LCD display for either rack mount or tower configuration
  • High temperature operation at up to 40ºC at full power and higher ambient temperature with derating applied
  • Remote Emergency Power Off, which allows the UPS to be remotely shut down during an emergency

RELIABLE POWER

Downtime is costly. Ensure that your critical IT systems are protected from power issues. With advanced sine wave, the Vertiv Edge UPS compensates for power fluctuations, protects against equipment damage, and prevents data loss during a power disturbance. The AVR technology safeguards equipment against a range of utility power fluctuations without battery operation.

EASY MONITORING

The Vertiv Edge UPS offers output overload, or low-battery or replace-battery warnings and comes with an LCD display panel rotating 90 degrees to make the readout easy to see in either rack mount or tower configuration. Just add the optional network (SNMP) communication card and remotely monitor up to 50 UPS systems through the free Vertiv Power Assist software.

NO HASSLE WARRANTY

Vertiv backs all Vertiv Edge UPS systems with two-year, full unit coverage, including the battery. The Vertiv no-hassle, advanced replacement warranty covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement UPS prior to returning their damaged unit with no questions asked.

APPLICATIONS

BUSINESS NETWORKS
The Vertiv Edge UPS provides reliable, power protection for servers, routers, network workstations, smart security systems and other networked electronics used in retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications. This cost-effective UPS safeguards investments during power anomalies. During an outage, the unit allows key applications to continue to function until a safe shutdown can be performed.

HIGH-END ELECTRONIS
With advanced sine wave power conditioning, the Vertiv Edge UPS protects valuable electronic equipment from the damage power fluctuations can cause. It’s ideal for media closet electronics, high-end gaming, home theater systems, smart home technology and more. This single phase battery backup allows users to save their progress during power loss and safeguard expensive electronics when utility power fluctuates.

DIGITAL SYSTEMS IN EDUCATION
Power disturbances can disrupt the digital systems teachers and school administrators depend on. With the advanced power conditioning and backup power provided by the Vertiv Edge UPS, school districts can feel confident that their vital electronics are protected. From computers to Wi-Fi routers to small equipment racks, school districts can reduce power-related equipment damage and deal with outages in an orderly manner without loss of data.

PRODUCT COMPARISON

EDGE-1500IRT2UXL

Power (VA/W): 1500VA/ 1350W
Internal Battery Run Time (Full Load): 6 min
Internal Battery Run Time (Half Load): 17 min
Unit Weight (kg): 20
Unit Dimensions: 438x510x88
(mm) WxDxH
Warranty: 2-Year warranty for both electronics and batteries

EDGE-2200IRT2UXL

Power (VA/W): 2200VA/1980W
Internal Battery Run Time (Full Load): 4.4 min
Internal Battery Run Time (Half Load): 14 min
Unit Weight (kg): 27
Unit Dimensions: 438x630x88
(mm) WxDxH
Warranty: 2-Year warranty for both electronics and batteries

EDGE-3000IRT2UXL

Power (VA/W): 3000VA/2700W
Internal Battery Run Time (Full Load): 6 min
Internal Battery Run Time (Half Load): 16 min
Unit Weight (kg): 32
Unit Dimensions: 438x630x88
(mm) WxDxH
Warranty: 2-Year warranty for both electronics and batteries.

EDGE-3000IRT3UXL

Power (VA/W): 3000VA/2700W
Internal Battery Run Time (Full Load): 6 min
Internal Battery Run Time (Half Load): 16 min
Unit Weight (kg): 36
Unit Dimensions: 438x485x132
(mm) WxDxH
Warranty: 2-Year warranty for both electronics and batteries