4XEM’s 3-Port Mini DisplayPort to DisplayPort Multi-Monitor Hub

Need more monitors connected but don’t have the ports? 4XEM’s 3-port mini-DP to DP multi-monitor hub is a premier solution for that problem. This device offers the ability to increase your productivity by utilizing up to 3 separate screens in conjunction with your main device. Connect, up to, three DisplayPort monitors to your device to expand your work or play station to new heights. Supporting the ability to mirror and extend displays you also can adjust the displays as you see find. Such display applications can include spanning spreadsheets over monitors, panoramic viewing, and editing audio and video clips to name a few.

Spread out your displays and working capabilities with 4XEM’s multi-monitor hubs.

Problem it solves: Connect three devices to your mini-DisplayPort enabled display easily with one convenient device.

Features:

  • 3 DisplayPort port
  • Mini DisplayPort connector
  • Supports Extended and Duplicate screen modes
  • Supports 8K uncompressed video resolution (7680x4320 @ 30Hz)
  • Supports 4K ultra-HD video (3840x2160 @ 120Hz)
  • Supports Ultra-wide displays
  • Micro USB power cable
  • Windows 10 compatible
  • Lightweight and portable design